Vishay Precision Group Res Metal Strip 40m Ohm 3% 1W AXL Thru-Hole T/R LVR01R0400HS74

Description
Res Metal Strip 40m Ohm 3% 1W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 40m Ohm 3% 1W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 40m Ohm 3% 1W AXL Thru-Hole T/R - LVR01R0400HS74 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 40m Ohm 3% 1W AXL Thru-Hole T/R
LVR01R0400HS74
Res Metal Strip 40m Ohm 3% 1W AXL Thru-Hole T/R LVR01R0400HS74
Res Metal Strip 40m Ohm 3% 1W AXL Thru-Hole T/R

Res Metal Strip 40m Ohm 3% 1W AXL Thru-Hole T/R

Supplier's Site
Lvr-1 .04 3% S74 Vishay - 45C5727 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-1 .04 3% S74 Vishay
45C5727
Lvr-1 .04 3% S74 Vishay 45C5727
LVR-1 .04 3% S74

LVR-1 .04 3% S74

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR01R0400HS74 45C5727
Product Name Res Metal Strip 40m Ohm 3% 1W AXL Thru-Hole T/R Lvr-1 .04 3% S74 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1260360 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details