Vishay Precision Group Res Metal Strip 40m Ohm 3% 1W AXL Thru-Hole T/R LVR01R0400HS70

Description
Res Metal Strip 40m Ohm 3% 1W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 40m Ohm 3% 1W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 40m Ohm 3% 1W AXL Thru-Hole T/R - LVR01R0400HS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 40m Ohm 3% 1W AXL Thru-Hole T/R
LVR01R0400HS70
Res Metal Strip 40m Ohm 3% 1W AXL Thru-Hole T/R LVR01R0400HS70
Res Metal Strip 40m Ohm 3% 1W AXL Thru-Hole T/R

Res Metal Strip 40m Ohm 3% 1W AXL Thru-Hole T/R

Supplier's Site
Lvr-1 .04 3% S70 Vishay - 45C5725 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-1 .04 3% S70 Vishay
45C5725
Lvr-1 .04 3% S70 Vishay 45C5725
LVR-1 .04 3% S70

LVR-1 .04 3% S70

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR01R0400HS70 45C5725
Product Name Res Metal Strip 40m Ohm 3% 1W AXL Thru-Hole T/R Lvr-1 .04 3% S70 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details