Vishay Precision Group Res Metal Strip 33m Ohm 5% 1W AXL Thru-Hole T/R LVR01R0330JS74

Description
Res Metal Strip 33m Ohm 5% 1W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 33m Ohm 5% 1W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 33m Ohm 5% 1W AXL Thru-Hole T/R - LVR01R0330JS74 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 33m Ohm 5% 1W AXL Thru-Hole T/R
LVR01R0330JS74
Res Metal Strip 33m Ohm 5% 1W AXL Thru-Hole T/R LVR01R0330JS74
Res Metal Strip 33m Ohm 5% 1W AXL Thru-Hole T/R

Res Metal Strip 33m Ohm 5% 1W AXL Thru-Hole T/R

Supplier's Site
Lvr-1 .033 5% S74 Vishay - 45C5717 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-1 .033 5% S74 Vishay
45C5717
Lvr-1 .033 5% S74 Vishay 45C5717
LVR-1 .033 5% S74

LVR-1 .033 5% S74

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR01R0330JS74 45C5717
Product Name Res Metal Strip 33m Ohm 5% 1W AXL Thru-Hole T/R Lvr-1 .033 5% S74 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1690305 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details