Vishay Precision Group RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 5 %, 0.033 ohm, THROUGH HOLE MOUNT LVR01R0330JE70

Description
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 5 %, 0.033ohm, THROUGH HOLE MOUNT
Request a Quote
Description
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 5 %, 0.033ohm, THROUGH HOLE MOUNT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 5 %, 0.033 ohm, THROUGH HOLE MOUNT - LVR01R0330JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 5 %, 0.033 ohm, THROUGH HOLE MOUNT
LVR01R0330JE70
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 5 %, 0.033 ohm, THROUGH HOLE MOUNT LVR01R0330JE70
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 5 %, 0.033ohm, THROUGH HOLE MOUNT

RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 5 %, 0.033ohm, THROUGH HOLE MOUNT

Supplier's Site
Lvr-1 .033 5% E70 E3 Vishay - 51P4680 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-1 .033 5% E70 E3 Vishay
51P4680
Lvr-1 .033 5% E70 E3 Vishay 51P4680
LVR-1 .033 5% E70 e3

LVR-1 .033 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR01R0330JE70 51P4680
Product Name RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 5 %, 0.033 ohm, THROUGH HOLE MOUNT Lvr-1 .033 5% E70 E3 Vishay
Category / Application Current Sensing
Mounting / Packaging ThroughHole
Resistance Range 0.0330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-SR731HTTC1R0JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details