Vishay Intertechnology, Inc. RES .033 OHM 1% 1W METAL STRIP LVR01R0330FS70

Description
RES .033ohm 1% 1W METAL STRIP
Request a Quote Datasheet
Description
RES .033ohm 1% 1W METAL STRIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .033 OHM 1% 1W METAL STRIP - LVR01R0330FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .033 OHM 1% 1W METAL STRIP
LVR01R0330FS70
RES .033 OHM 1% 1W METAL STRIP LVR01R0330FS70
RES .033ohm 1% 1W METAL STRIP

RES .033ohm 1% 1W METAL STRIP

Supplier's Site
Through Hole Resistors - LVRA-.033TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LVRA-.033TR-ND
Through Hole Resistors LVRA-.033TR-ND
33 mOhms ±1% 1W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

33 mOhms ±1% 1W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number LVR01R0330FS70 LVRA-.033TR-ND
Product Name RES .033 OHM 1% 1W METAL STRIP Through Hole Resistors
Resistance Range 0.0330 ohms 0.0330 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Category / Application Current Sensing; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers