Vishay Intertechnology, Inc. RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.033 ohm, THROUGH HOLE MOUNT LVR01R0330FE70

Description
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.033ohm, THROUGH HOLE MOUNT
Request a Quote
Description
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.033ohm, THROUGH HOLE MOUNT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.033 ohm, THROUGH HOLE MOUNT - LVR01R0330FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.033 ohm, THROUGH HOLE MOUNT
LVR01R0330FE70
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.033 ohm, THROUGH HOLE MOUNT LVR01R0330FE70
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.033ohm, THROUGH HOLE MOUNT

RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.033ohm, THROUGH HOLE MOUNT

Supplier's Site
Lvr-1 .033 1% E70 E3 Vishay - 51P4678 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-1 .033 1% E70 E3 Vishay
51P4678
Lvr-1 .033 1% E70 E3 Vishay 51P4678
LVR-1 .033 1% E70 e3

LVR-1 .033 1% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR01R0330FE70 51P4678
Product Name RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.033 ohm, THROUGH HOLE MOUNT Lvr-1 .033 1% E70 E3 Vishay
Category / Application Current Sensing
Mounting / Packaging ThroughHole
Resistance Range 0.0330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details