Vishay Precision Group RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.033 ohm, THROUGH HOLE MOUNT LVR01R0330FE12

Description
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.033ohm, THROUGH HOLE MOUNT
Request a Quote
Description
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.033ohm, THROUGH HOLE MOUNT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.033 ohm, THROUGH HOLE MOUNT - LVR01R0330FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.033 ohm, THROUGH HOLE MOUNT
LVR01R0330FE12
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.033 ohm, THROUGH HOLE MOUNT LVR01R0330FE12
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.033ohm, THROUGH HOLE MOUNT

RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.033ohm, THROUGH HOLE MOUNT

Supplier's Site
Lvr-1 .033 1% E12 E3 Vishay - 51P4677 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-1 .033 1% E12 E3 Vishay
51P4677
Lvr-1 .033 1% E12 E3 Vishay 51P4677
LVR-1 .033 1% e12 E3

LVR-1 .033 1% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR01R0330FE12 51P4677
Product Name RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.033 ohm, THROUGH HOLE MOUNT Lvr-1 .033 1% E12 E3 Vishay
Category / Application Current Sensing
Mounting / Packaging ThroughHole
Resistance Range 0.0330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311256 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details