Vishay Precision Group Res Metal Strip 25m Ohm 3% 1W AXL Thru-Hole Bulk LVR01R0250HB12

Description
Res Metal Strip 25m Ohm 3% 1W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 25m Ohm 3% 1W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 25m Ohm 3% 1W AXL Thru-Hole Bulk - LVR01R0250HB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 25m Ohm 3% 1W AXL Thru-Hole Bulk
LVR01R0250HB12
Res Metal Strip 25m Ohm 3% 1W AXL Thru-Hole Bulk LVR01R0250HB12
Res Metal Strip 25m Ohm 3% 1W AXL Thru-Hole Bulk

Res Metal Strip 25m Ohm 3% 1W AXL Thru-Hole Bulk

Supplier's Site
Lvr-1 .025 3% B12 Vishay - 28M6215 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-1 .025 3% B12 Vishay
28M6215
Lvr-1 .025 3% B12 Vishay 28M6215
LVR-1 .025 3% B12

LVR-1 .025 3% B12

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR01R0250HB12 28M6215
Product Name Res Metal Strip 25m Ohm 3% 1W AXL Thru-Hole Bulk Lvr-1 .025 3% B12 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details