Vishay Precision Group Res Metal Strip 25m Ohm 1% 1W AXL Thru-Hole T/R LVR01R0250FS74

Description
Res Metal Strip 25m Ohm 1% 1W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 25m Ohm 1% 1W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 25m Ohm 1% 1W AXL Thru-Hole T/R - LVR01R0250FS74 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 25m Ohm 1% 1W AXL Thru-Hole T/R
LVR01R0250FS74
Res Metal Strip 25m Ohm 1% 1W AXL Thru-Hole T/R LVR01R0250FS74
Res Metal Strip 25m Ohm 1% 1W AXL Thru-Hole T/R

Res Metal Strip 25m Ohm 1% 1W AXL Thru-Hole T/R

Supplier's Site
Lvr-1 .025 1% S74 Vishay - 45C5702 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-1 .025 1% S74 Vishay
45C5702
Lvr-1 .025 1% S74 Vishay 45C5702
LVR-1 .025 1% S74

LVR-1 .025 1% S74

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR01R0250FS74 45C5702
Product Name Res Metal Strip 25m Ohm 1% 1W AXL Thru-Hole T/R Lvr-1 .025 1% S74 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622794-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 25 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details