Vishay Intertechnology, Inc. RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.025 ohm, THROUGH HOLE MOUNT LVR01R0250FS70

Description
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.025ohm, THROUGH HOLE MOUNT
Request a Quote Datasheet
Description
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.025ohm, THROUGH HOLE MOUNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.025 ohm, THROUGH HOLE MOUNT - LVR01R0250FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.025 ohm, THROUGH HOLE MOUNT
LVR01R0250FS70
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.025 ohm, THROUGH HOLE MOUNT LVR01R0250FS70
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.025ohm, THROUGH HOLE MOUNT

RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.025ohm, THROUGH HOLE MOUNT

Supplier's Site
Through Hole Resistors - LVRA-.025TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LVRA-.025TR-ND
Through Hole Resistors LVRA-.025TR-ND
25 mOhms ±1% 1W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

25 mOhms ±1% 1W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

Buy Now Datasheet
Resistor,wirewound,0.025Ohms,1+/-% Tol Vishay - 45C5700 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,wirewound,0.025Ohms,1+/-% Tol Vishay
45C5700
Resistor,wirewound,0.025Ohms,1+/-% Tol Vishay 45C5700
Resistor,Wirewound,0 .025Ohms,1+/-% Tol

Resistor,Wirewound,0.025Ohms,1+/-% Tol

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number LVR01R0250FS70 LVRA-.025TR-ND 45C5700
Product Name RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.025 ohm, THROUGH HOLE MOUNT Through Hole Resistors Resistor,wirewound,0.025Ohms,1+/-% Tol Vishay
Category / Application Current Sensing Current Sensing; General Use
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 0.0250 ohms 0.0250 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2414908 - RS Components, Ltd.
Specs
Category / Application Current Sensing
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details