Vishay Precision Group RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.025 ohm, THROUGH HOLE MOUNT LVR01R0250FE70

Description
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.025ohm, THROUGH HOLE MOUNT
Request a Quote Datasheet
Description
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.025ohm, THROUGH HOLE MOUNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.025 ohm, THROUGH HOLE MOUNT - LVR01R0250FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.025 ohm, THROUGH HOLE MOUNT
LVR01R0250FE70
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.025 ohm, THROUGH HOLE MOUNT LVR01R0250FE70
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.025ohm, THROUGH HOLE MOUNT

RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.025ohm, THROUGH HOLE MOUNT

Supplier's Site
Through Hole Resistors - LVR01R0250FE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LVR01R0250FE70-ND
Through Hole Resistors LVR01R0250FE70-ND
25 mOhms ±1% 1W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

25 mOhms ±1% 1W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistor, 0.025 Ohm, 1W, 1%, Full Reel; Resistance Vishay - 65K1703 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.025 Ohm, 1W, 1%, Full Reel; Resistance Vishay
65K1703
Wirewound Resistor, 0.025 Ohm, 1W, 1%, Full Reel; Resistance Vishay 65K1703
WIREWOUND RESISTOR, 0.025 OHM, 1W, 1%, FULL REEL; Resistance:0.025ohm; Product Range:LVR01 Series; Power Rating:1W; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.025 OHM, 1W, 1%, FULL REEL; Resistance:0.025ohm; Product Range:LVR01 Series; Power Rating:1W; Resistor Technology:Wirewound; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number LVR01R0250FE70 LVR01R0250FE70-ND 65K1703
Product Name RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.025 ohm, THROUGH HOLE MOUNT Through Hole Resistors Wirewound Resistor, 0.025 Ohm, 1W, 1%, Full Reel; Resistance Vishay
Category / Application Current Sensing Current Sensing; General Use
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 0.0250 ohms 0.0250 ohms 0.0250 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details