Vishay Precision Group Res Metal Strip 20m Ohm 3% 1W AXL Thru-Hole T/R LVR01R0200HS73

Description
Res Metal Strip 20m Ohm 3% 1W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 20m Ohm 3% 1W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 20m Ohm 3% 1W AXL Thru-Hole T/R - LVR01R0200HS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 20m Ohm 3% 1W AXL Thru-Hole T/R
LVR01R0200HS73
Res Metal Strip 20m Ohm 3% 1W AXL Thru-Hole T/R LVR01R0200HS73
Res Metal Strip 20m Ohm 3% 1W AXL Thru-Hole T/R

Res Metal Strip 20m Ohm 3% 1W AXL Thru-Hole T/R

Supplier's Site
Lvr-1 .02 3% S73 Vishay - 45C5694 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-1 .02 3% S73 Vishay
45C5694
Lvr-1 .02 3% S73 Vishay 45C5694
LVR-1 .02 3% S73

LVR-1 .02 3% S73

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR01R0200HS73 45C5694
Product Name Res Metal Strip 20m Ohm 3% 1W AXL Thru-Hole T/R Lvr-1 .02 3% S73 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Chassis Mount Resistors - 1445501 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R913JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details