Vishay Intertechnology, Inc. Res Metal Strip 20m Ohm 3% 1W AXL Thru-Hole T/R LVR01R0200HR36

Description
Res Metal Strip 20m Ohm 3% 1W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 20m Ohm 3% 1W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 20m Ohm 3% 1W AXL Thru-Hole T/R - LVR01R0200HR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 20m Ohm 3% 1W AXL Thru-Hole T/R
LVR01R0200HR36
Res Metal Strip 20m Ohm 3% 1W AXL Thru-Hole T/R LVR01R0200HR36
Res Metal Strip 20m Ohm 3% 1W AXL Thru-Hole T/R

Res Metal Strip 20m Ohm 3% 1W AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number LVR01R0200HR36
Product Name Res Metal Strip 20m Ohm 3% 1W AXL Thru-Hole T/R
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details