Vishay Precision Group RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.02 ohm, THROUGH HOLE MOUNT LVR01R0200FE12

Description
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.02ohm, THROUGH HOLE MOUNT
Request a Quote
Description
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.02ohm, THROUGH HOLE MOUNT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.02 ohm, THROUGH HOLE MOUNT - LVR01R0200FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.02 ohm, THROUGH HOLE MOUNT
LVR01R0200FE12
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.02 ohm, THROUGH HOLE MOUNT LVR01R0200FE12
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.02ohm, THROUGH HOLE MOUNT

RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.02ohm, THROUGH HOLE MOUNT

Supplier's Site
Wirewound Resistor, 0.02 Ohm, 1W, 1%; Resistance Vishay - 41K9014 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.02 Ohm, 1W, 1%; Resistance Vishay
41K9014
Wirewound Resistor, 0.02 Ohm, 1W, 1%; Resistance Vishay 41K9014
WIREWOUND RESISTOR, 0.02 OHM, 1W, 1%; Resistance:0.02ohm; Product Range:LVR Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.02 OHM, 1W, 1%; Resistance:0.02ohm; Product Range:LVR Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR01R0200FE12 41K9014
Product Name RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.02 ohm, THROUGH HOLE MOUNT Wirewound Resistor, 0.02 Ohm, 1W, 1%; Resistance Vishay
Category / Application Current Sensing
Mounting / Packaging ThroughHole Axial Leaded
Resistance Range 0.0200 ohms 0.0200 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C202J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Chip Resistor - Surface Mount - 1622821-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details