Vishay Precision Group Res Metal Strip 15m Ohm 5% 1W AXL Thru-Hole T/R LVR01R0150JE70

Description
Res Metal Strip 15m Ohm 5% 1W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 15m Ohm 5% 1W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 15m Ohm 5% 1W AXL Thru-Hole T/R - LVR01R0150JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 15m Ohm 5% 1W AXL Thru-Hole T/R
LVR01R0150JE70
Res Metal Strip 15m Ohm 5% 1W AXL Thru-Hole T/R LVR01R0150JE70
Res Metal Strip 15m Ohm 5% 1W AXL Thru-Hole T/R

Res Metal Strip 15m Ohm 5% 1W AXL Thru-Hole T/R

Supplier's Site
Lvr-1 .015 5% E70 E3 Vishay - 51P4665 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-1 .015 5% E70 E3 Vishay
51P4665
Lvr-1 .015 5% E70 E3 Vishay 51P4665
LVR-1 .015 5% E70 e3

LVR-1 .015 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR01R0150JE70 51P4665
Product Name Res Metal Strip 15m Ohm 5% 1W AXL Thru-Hole T/R Lvr-1 .015 5% E70 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details