Vishay Precision Group Res Metal Strip 10m Ohm 1% 1W AXL Thru-Hole T/R LVR01R0100FS74

Description
Res Metal Strip 10m Ohm 1% 1W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 10m Ohm 1% 1W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 10m Ohm 1% 1W AXL Thru-Hole T/R - LVR01R0100FS74 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 10m Ohm 1% 1W AXL Thru-Hole T/R
LVR01R0100FS74
Res Metal Strip 10m Ohm 1% 1W AXL Thru-Hole T/R LVR01R0100FS74
Res Metal Strip 10m Ohm 1% 1W AXL Thru-Hole T/R

Res Metal Strip 10m Ohm 1% 1W AXL Thru-Hole T/R

Supplier's Site
Lvr-1 .01 1% S74 Vishay - 45C5680 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-1 .01 1% S74 Vishay
45C5680
Lvr-1 .01 1% S74 Vishay 45C5680
LVR-1 .01 1% S74

LVR-1 .01 1% S74

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR01R0100FS74 45C5680
Product Name Res Metal Strip 10m Ohm 1% 1W AXL Thru-Hole T/R Lvr-1 .01 1% S74 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details