Vishay Intertechnology, Inc. Through Hole Resistors LVR01R0100FS70

Description
10 mOhms ±1% 1W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
10 mOhms ±1% 1W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - LVRA-.01TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LVRA-.01TR-ND
Through Hole Resistors LVRA-.01TR-ND
10 mOhms ±1% 1W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

10 mOhms ±1% 1W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

Buy Now Datasheet
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.01 ohm, THROUGH HOLE MOUNT - LVR01R0100FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.01 ohm, THROUGH HOLE MOUNT
LVR01R0100FS70
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.01 ohm, THROUGH HOLE MOUNT LVR01R0100FS70
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.01ohm, THROUGH HOLE MOUNT

RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.01ohm, THROUGH HOLE MOUNT

Supplier's Site
Resistor,wirewound,0.01Ohms,1+/-% Tol Rohs Compliant Vishay - 45C5678 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,wirewound,0.01Ohms,1+/-% Tol Rohs Compliant Vishay
45C5678
Resistor,wirewound,0.01Ohms,1+/-% Tol Rohs Compliant Vishay 45C5678
Resistor,Wirewound,0 .01Ohms,1+/-% Tol RoHS Compliant: No

Resistor,Wirewound,0.01Ohms,1+/-% Tol RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number LVRA-.01TR-ND LVR01R0100FS70 45C5678
Product Name Through Hole Resistors RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.01 ohm, THROUGH HOLE MOUNT Resistor,wirewound,0.01Ohms,1+/-% Tol Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 0.0100 ohms 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details