Vishay Precision Group RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.01 ohm, THROUGH HOLE MOUNT LVR01R0100FB12

Description
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.01ohm, THROUGH HOLE MOUNT
Request a Quote
Description
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.01ohm, THROUGH HOLE MOUNT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.01 ohm, THROUGH HOLE MOUNT - LVR01R0100FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.01 ohm, THROUGH HOLE MOUNT
LVR01R0100FB12
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.01 ohm, THROUGH HOLE MOUNT LVR01R0100FB12
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.01ohm, THROUGH HOLE MOUNT

RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.01ohm, THROUGH HOLE MOUNT

Supplier's Site
Wirewound Resistor, 0.01 Ohm, 1W, 1%; Resistance Vishay - 16F5094 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.01 Ohm, 1W, 1%; Resistance Vishay
16F5094
Wirewound Resistor, 0.01 Ohm, 1W, 1%; Resistance Vishay 16F5094
WIREWOUND RESISTOR, 0.01 OHM, 1W, 1%; Resistance:0.01ohm; Product Range:LVR Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: No

WIREWOUND RESISTOR, 0.01 OHM, 1W, 1%; Resistance:0.01ohm; Product Range:LVR Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR01R0100FB12 16F5094
Product Name RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 0.01 ohm, THROUGH HOLE MOUNT Wirewound Resistor, 0.01 Ohm, 1W, 1%; Resistance Vishay
Category / Application Current Sensing
Mounting / Packaging ThroughHole Axial Leaded
Resistance Range 0.0100 ohms 0.0100 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133 ohms
View Details
2 suppliers
Through Hole Resistors - 1722194 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R512JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details