Vishay Intertechnology, Inc. LVR05, 0.033 Ohm, 1% LVR-50033OHM1B12

Description
LVR05, 0.033 Ohm, 1%
Request a Quote
Description
LVR05, 0.033 Ohm, 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LVR05, 0.033 Ohm, 1% - LVR-50033OHM1B12 - ASAP Semiconductor LLC
Anaheim, CA, United States
LVR05, 0.033 Ohm, 1%
LVR-50033OHM1B12
LVR05, 0.033 Ohm, 1% LVR-50033OHM1B12
LVR05, 0.033 Ohm, 1%

LVR05, 0.033 Ohm, 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number LVR-50033OHM1B12
Product Name LVR05, 0.033 Ohm, 1%
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details