Vishay Precision Group Wirewound Resistor, 0.25 Ohm, 5W, 1%; Resistance Vishay LVR-5 0.25OHM 1% B12

Description
WIREWOUND RESISTOR, 0.25 OHM, 5W, 1%; Resistance:0.25ohm; Product Range:LVR Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: No
Datasheet
Description
WIREWOUND RESISTOR, 0.25 OHM, 5W, 1%; Resistance:0.25ohm; Product Range:LVR Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 0.25 Ohm, 5W, 1%; Resistance Vishay - 67C2486 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.25 Ohm, 5W, 1%; Resistance Vishay
67C2486
Wirewound Resistor, 0.25 Ohm, 5W, 1%; Resistance Vishay 67C2486
WIREWOUND RESISTOR, 0.25 OHM, 5W, 1%; Resistance:0.25ohm; Product Range:LVR Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: No

WIREWOUND RESISTOR, 0.25 OHM, 5W, 1%; Resistance:0.25ohm; Product Range:LVR Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67C2486
Product Name Wirewound Resistor, 0.25 Ohm, 5W, 1%; Resistance Vishay
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers