Vishay Intertechnology, Inc. LVR10, 0.075 Ohm, +/- 5% LVR-100075OHM5L03

Description
LVR10, 0.075 Ohm, +/- 5%
Request a Quote
Description
LVR10, 0.075 Ohm, +/- 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LVR10, 0.075 Ohm, +/- 5% - LVR-100075OHM5L03 - ASAP Semiconductor LLC
Anaheim, CA, United States
LVR10, 0.075 Ohm, +/- 5%
LVR-100075OHM5L03
LVR10, 0.075 Ohm, +/- 5% LVR-100075OHM5L03
LVR10, 0.075 Ohm, +/- 5%

LVR10, 0.075 Ohm, +/- 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number LVR-100075OHM5L03
Product Name LVR10, 0.075 Ohm, +/- 5%
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756656 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614351-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers