Vishay Precision Group Resistor Kits LTW964TPW06030DB00

Description
Thin Film Resistor Kit 10 ~ 332k Ohm ±0.1% 1/10W Surface Mount 2200 Pieces (110 Values - 20 Each)
Request a Quote Datasheet
Description
Thin Film Resistor Kit 10 ~ 332k Ohm ±0.1% 1/10W Surface Mount 2200 Pieces (110 Values - 20 Each)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Kits - 541-1985-ND - DigiKey
Thief River Falls, MN, United States
Resistor Kits
541-1985-ND
Resistor Kits 541-1985-ND
Thin Film Resistor Kit 10 ~ 332k Ohm ±0.1% 1/10W Surface Mount 2200 Pieces (110 Values - 20 Each)

Thin Film Resistor Kit 10 ~ 332k Ohm ±0.1% 1/10W Surface Mount 2200 Pieces (110 Values - 20 Each)

Buy Now Datasheet
Automotive SMD 10W Resistor - 581-LTW964TPW06030DB00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 10W Resistor
581-LTW964TPW06030DB00
Automotive SMD 10W Resistor 581-LTW964TPW06030DB00
0603 Resistor Kit | 0.1% Tol | 1/10W | Surface Mount | Automotive Product overview: LTW964TPW06030DB00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10W, Hole Plugs - Tapered Caps. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 581-LTW964TPW06030DB 00 can be used for catalog matching and distributor lookup.

0603 Resistor Kit | 0.1% Tol | 1/10W | Surface Mount | Automotive Product overview: LTW964TPW06030DB00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10W, Hole Plugs - Tapered Caps. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 581-LTW964TPW06030DB00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Precision Sample Kit, Aec-Q200 , 2200Pc; Kit Contents Vishay - 61AC6079 - Newark, An Avnet Company
Chicago, IL, United States
Precision Sample Kit, Aec-Q200 , 2200Pc; Kit Contents Vishay
61AC6079
Precision Sample Kit, Aec-Q200 , 2200Pc; Kit Contents Vishay 61AC6079
PRECISION SAMPLE KIT, AEC-Q200 , 2200PC; Kit Contents:20 Pcs of Each 110 Values of 10ohm to 332kohm High Stability Thin Film Chip Resistors; Power Rating:100mW; Range of Resistor Values:10ohm to 332kohm; Resistance Tolerance:± 0.1% RoHS Compliant: Yes

PRECISION SAMPLE KIT, AEC-Q200 , 2200PC; Kit Contents:20 Pcs of Each 110 Values of 10ohm to 332kohm High Stability Thin Film Chip Resistors; Power Rating:100mW; Range of Resistor Values:10ohm to 332kohm; Resistance Tolerance:± 0.1% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-1985-ND 581-LTW964TPW06030DB00 61AC6079
Product Name Resistor Kits Automotive SMD 10W Resistor Precision Sample Kit, Aec-Q200 , 2200Pc; Kit Contents Vishay
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 332000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42.2 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details