The Precision Sample Kit, AEC-Q200, contains 3200 high stability thin film chip resistors, with 40 pieces of each of the 80 resistance values ranging from 51.1 Ω to 100 kΩ. The resistors are sorted in ascending order and marked accordingly. This kit features a tolerance of ± 0.1% and a temperature coefficient of ± 25 ppm/K. It is AEC-Q200 qualified, ensuring reliability in automotive applications, and has superior moisture resistivity and excellent stability under various environmental conditions. The resistors are RoHS compliant and have been verified for sulfur resistance according to ASTM B 809. This kit is suitable for engineers looking for a comprehensive selection of precision resistors for their projects.
Thin Film Resistor Kit 51.1 ~ 100k Ohm ±0.1% 1/16W Surface Mount 3200 Pieces (80 Values - 40 Each)
Res Kits Thin Film 51.1 Ohm to 100K Ohm 0.1% 0.063 (1/16)W 0402 Surface Mount 80 X 40 Resistor Automotive Product overview: LTW964TPW04020DB00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 51.1 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 51.1 Ohm, Hole Plugs - Tapered Caps. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 581-LTW964TPW04020DB
PRECISION SAMPLE KIT, AEC-Q200, 3200PC; Kit Contents:40 Pcs of Each 80 Values of 51.1ohm to 100kohm High Stability Thin Film Chip Resistors; Power Rating:63mW; Range of Resistor Values:51.1ohm to 100kohm; Resistance Tolerance:± 0.1% RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 541-1984-ND | 581-LTW964TPW04020DB00 | 61AC6078 |
| Product Name | Resistor Kits | Automotive SMD 51.1 Ohm Resistor | Precision Sample Kit, Aec-Q200, 3200Pc; Kit Contents Vishay |
| Category / Application | Automotive; General Use | Precision Resistor | |
| Technology / Construction | Thin Film (Chip); Thin Film | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | ||
| Resistance Range | 51.1 to 100000 ohms | ||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |