Vishay LTO150H22000JTE3 Resistor
LTO 150 H 2K2 5 % TU30 E3
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 444729 | 716-LTO150H22000JTE3-ND |
| Product Name | Surface Mount Resistors | Through Hole Resistors |
| Technology / Construction | Thick Film (Chip); Thick Film | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); TO-247 | |
| Resistance Range | 2200 ohms | |
| Power Rating | 150 watts |