Vishay Precision Group Through Hole Resistors LTO150FR4700JTE3

Description
470 mOhms ±5% 150W Through Hole Resistor TO-247-2 Automotive AEC-Q200, Non-Inductive Thick Film
Request a Quote Datasheet
Description
470 mOhms ±5% 150W Through Hole Resistor TO-247-2 Automotive AEC-Q200, Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-1204-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-1204-ND
Through Hole Resistors 716-1204-ND
470 mOhms ±5% 150W Through Hole Resistor TO-247-2 Automotive AEC-Q200, Non-Inductive Thick Film

470 mOhms ±5% 150W Through Hole Resistor TO-247-2 Automotive AEC-Q200, Non-Inductive Thick Film

Buy Now Datasheet
Res, Aec-Q200, Thick Film, 0R47, To-247; Resistance Vishay - 59AC8507 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 0R47, To-247; Resistance Vishay
59AC8507
Res, Aec-Q200, Thick Film, 0R47, To-247; Resistance Vishay 59AC8507
RES, AEC-Q200, THICK FILM, 0R47, TO-247; Resistance:0.47ohm; Product Range:LTO 150 Series; Power Rating:150W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:500V; Resistor Technology:Thick Film RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 0R47, TO-247; Resistance:0.47ohm; Product Range:LTO 150 Series; Power Rating:150W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:500V; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-1204-ND 59AC8507
Product Name Through Hole Resistors Res, Aec-Q200, Thick Film, 0R47, To-247; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-247-2 TO-247
Resistance Range 0.4700 ohms 0.4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details