Vishay Precision Group Through Hole Resistors LTO150FR1000JTE3

Description
100 mOhms ±5% 150W Through Hole Resistor TO-247-2 Automotive AEC-Q200, Non-Inductive Thick Film
Request a Quote Datasheet
Description
100 mOhms ±5% 150W Through Hole Resistor TO-247-2 Automotive AEC-Q200, Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-1203-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-1203-ND
Through Hole Resistors 716-1203-ND
100 mOhms ±5% 150W Through Hole Resistor TO-247-2 Automotive AEC-Q200, Non-Inductive Thick Film

100 mOhms ±5% 150W Through Hole Resistor TO-247-2 Automotive AEC-Q200, Non-Inductive Thick Film

Buy Now Datasheet
Through Hole Resistors - 1809064 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1809064
Through Hole Resistors 1809064
Vishay LTO150FR1000JTE3 Resistor

Vishay LTO150FR1000JTE3 Resistor

Supplier's Site
Through Hole Resistors - 1809086 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1809086
Through Hole Resistors 1809086
Vishay LTO150FR1000JTE3 Resistor

Vishay LTO150FR1000JTE3 Resistor

Supplier's Site
Res, Aec-Q200, Thick Film, 0R1, To-247; Resistance Vishay - 59AC8506 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 0R1, To-247; Resistance Vishay
59AC8506
Res, Aec-Q200, Thick Film, 0R1, To-247; Resistance Vishay 59AC8506
RES, AEC-Q200, THICK FILM, 0R1, TO-247; Resistance:0.1ohm; Product Range:LTO 150 Series; Power Rating:150W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:500V; Resistor Technology:Thick Film RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 0R1, TO-247; Resistance:0.1ohm; Product Range:LTO 150 Series; Power Rating:150W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:500V; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R1, 5%, 150W, To-247, Thick Film; Resistance Vishay - 61AC0056 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R1, 5%, 150W, To-247, Thick Film; Resistance Vishay
61AC0056
Res, 0R1, 5%, 150W, To-247, Thick Film; Resistance Vishay 61AC0056
RES, 0R1, 5%, 150W, TO-247, THICK FILM; Resistance:0.1ohm; Product Range:LTO 150 Series; Power Rating:150W; Resistance Tolerance:± 5%; Resistor Case Style:TO-247; Voltage Rating:500V; Resistor Element Material:Thick Film; TemperatureRoHS Compliant: Yes

RES, 0R1, 5%, 150W, TO-247, THICK FILM; Resistance:0.1ohm; Product Range:LTO 150 Series; Power Rating:150W; Resistance Tolerance:± 5%; Resistor Case Style:TO-247; Voltage Rating:500V; Resistor Element Material:Thick Film; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 716-1203-ND 1809064 59AC8506 61AC0056
Product Name Through Hole Resistors Through Hole Resistors Res, Aec-Q200, Thick Film, 0R1, To-247; Resistance Vishay Res, 0R1, 5%, 150W, To-247, Thick Film; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-247-2 ThroughHole; To-247 TO-247 TO-247
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137000 ohms
View Details
2 suppliers
Through Hole Resistors - 1260436 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details