Vishay LTO150F1R000JTE3 Resistor
Vishay LTO150F1R000JTE3 Resistor
1 Ohms ±5% 150W Through Hole Resistor TO-247-2 Automotive AEC-Q200, Non-Inductive Thick Film
RES, AEC-Q200, THICK FILM, 1R, TO-247; Resistance:1ohm; Product Range:LTO 150 Series; Power Rating:150W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:500V; Resistor Technology:Thick Film RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1809067 | 716-1205-ND | 59AC8508 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Res, Aec-Q200, Thick Film, 1R, To-247; Resistance Vishay |
| Technology / Construction | Thick film | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | ThroughHole; To-247 | TO-247-2 | TO-247 |
| Standards and Certifications | RoHS; Aec-q200 | RoHS | |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use |