Vishay Precision Group Through Hole Resistors LTO150F10R00JTE3

Description
10 Ohms ±5% 150W Through Hole Resistor TO-247-2 Automotive AEC-Q200, Non-Inductive Thick Film
Request a Quote Datasheet
Description
10 Ohms ±5% 150W Through Hole Resistor TO-247-2 Automotive AEC-Q200, Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-1208-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-1208-ND
Through Hole Resistors 716-1208-ND
10 Ohms ±5% 150W Through Hole Resistor TO-247-2 Automotive AEC-Q200, Non-Inductive Thick Film

10 Ohms ±5% 150W Through Hole Resistor TO-247-2 Automotive AEC-Q200, Non-Inductive Thick Film

Buy Now Datasheet
Through Hole Resistors - 1809093 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1809093
Through Hole Resistors 1809093
Vishay LTO150F10R00JTE3 Resistor

Vishay LTO150F10R00JTE3 Resistor

Supplier's Site
Through Hole Resistors - 1809070 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1809070
Through Hole Resistors 1809070
Vishay LTO150F10R00JTE3 Resistor

Vishay LTO150F10R00JTE3 Resistor

Supplier's Site
Res, Aec-Q200, Thick Film, 10R, To-247; Resistance Vishay - 59AC8509 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 10R, To-247; Resistance Vishay
59AC8509
Res, Aec-Q200, Thick Film, 10R, To-247; Resistance Vishay 59AC8509
RES, AEC-Q200, THICK FILM, 10R, TO-247; Resistance:10ohm; Product Range:LTO 150 Series; Power Rating:150W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:500V; Resistor Technology:Thick Film RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 10R, TO-247; Resistance:10ohm; Product Range:LTO 150 Series; Power Rating:150W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:500V; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10R, 5%, 150W, To-247, Thick Film; Resistance Vishay - 61AC0059 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 5%, 150W, To-247, Thick Film; Resistance Vishay
61AC0059
Res, 10R, 5%, 150W, To-247, Thick Film; Resistance Vishay 61AC0059
RES, 10R, 5%, 150W, TO-247, THICK FILM; Resistance:10ohm; Product Range:LTO 150 Series; Power Rating:150W; Resistance Tolerance:± 5%; Resistor Case Style:TO-247; Voltage Rating:500V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

RES, 10R, 5%, 150W, TO-247, THICK FILM; Resistance:10ohm; Product Range:LTO 150 Series; Power Rating:150W; Resistance Tolerance:± 5%; Resistor Case Style:TO-247; Voltage Rating:500V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 716-1208-ND 1809093 59AC8509
Product Name Through Hole Resistors Through Hole Resistors Res, Aec-Q200, Thick Film, 10R, To-247; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip)
Mounting / Packaging TO-247-2 ThroughHole; To-247 TO-247
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1722159 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details