Vishay Precision Group Through Hole Resistors LTO100FR2000JTE3

Description
LTO 100 F U2 5% TU30 E3
Request a Quote
Description
LTO 100 F U2 5% TU30 E3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay LTO 100 power resistor is a thick film resistor housed in a TO-247 package, designed for direct ceramic mounting on heatsinks. It has a rated power of 100 W at a case temperature of 25 °C and supports a broad resistance range from 0.015 Ω to 1 MΩ. The resistor is AEC-Q200 qualified, indicating its suitability for automotive applications. It features a non-inductive design, ensuring minimal interference in high-frequency applications. The operating temperature range is from -55 °C to +175 °C, making it versatile for various environments. The device also offers a dielectric strength of 3000 V RMS and an insulation resistance of at least 10^4 MΩ. It is compliant with RoHS standards, ensuring it meets environmental regulations.

Datasheet Summary
Powered by GS/AI

The Vishay LTO 100 power resistor is a thick film resistor housed in a TO-247 package, designed for direct ceramic mounting on heatsinks. It has a rated power of 100 W at a case temperature of 25 °C and supports a broad resistance range from 0.015 Ω to 1 MΩ. The resistor is AEC-Q200 qualified, indicating its suitability for automotive applications. It features a non-inductive design, ensuring minimal interference in high-frequency applications. The operating temperature range is from -55 °C to +175 °C, making it versatile for various environments. The device also offers a dielectric strength of 3000 V RMS and an insulation resistance of at least 10^4 MΩ. It is compliant with RoHS standards, ensuring it meets environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-LTO100FR2000JTE3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-LTO100FR2000JTE3-ND
Through Hole Resistors 716-LTO100FR2000JTE3-ND
LTO 100 F U2 5% TU30 E3

LTO 100 F U2 5% TU30 E3

Buy Now Datasheet
Res, 0R2, 100W, To-247, Thick Film Rohs Compliant Vishay - 14AJ2396 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R2, 100W, To-247, Thick Film Rohs Compliant Vishay
14AJ2396
Res, 0R2, 100W, To-247, Thick Film Rohs Compliant Vishay 14AJ2396
RES, 0R2, 100W, TO-247, THICK FILM ROHS COMPLIANT: YES

RES, 0R2, 100W, TO-247, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-LTO100FR2000JTE3-ND 14AJ2396
Product Name Through Hole Resistors Res, 0R2, 100W, To-247, Thick Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-247-2
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers