Vishay Precision Group Through Hole Resistors LTO100FR1000JTE3

Description
100 mOhms ±5% 100W Through Hole Resistor TO-247-2 Automotive AEC-Q200, Non-Inductive Thick Film
Request a Quote Datasheet
Description
100 mOhms ±5% 100W Through Hole Resistor TO-247-2 Automotive AEC-Q200, Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - LT100J-.10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LT100J-.10-ND
Through Hole Resistors LT100J-.10-ND
100 mOhms ±5% 100W Through Hole Resistor TO-247-2 Automotive AEC-Q200, Non-Inductive Thick Film

100 mOhms ±5% 100W Through Hole Resistor TO-247-2 Automotive AEC-Q200, Non-Inductive Thick Film

Buy Now Datasheet
100W Resistor - 53-LTO100FR1000JTE3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100W Resistor
53-LTO100FR1000JTE3
100W Resistor 53-LTO100FR1000JTE3
100mR 100W 5% Through-Hole Resistor TO-247 Product overview: LTO100FR1000JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LTO100FR1000JTE3 can be used for catalog matching and distributor lookup.

100mR 100W 5% Through-Hole Resistor TO-247 Product overview: LTO100FR1000JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LTO100FR1000JTE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES .10 OHM 100W 5% TO-247 - LTO100FR1000JTE3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .10 OHM 100W 5% TO-247
LTO100FR1000JTE3
RES .10 OHM 100W 5% TO-247 LTO100FR1000JTE3
RES .10ohm 100W 5% TO-247

RES .10ohm 100W 5% TO-247

Supplier's Site
Through Hole Resistors - 5328533 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
5328533
Through Hole Resistors 5328533
Vishay LTO100FR1000JTE3 Resistor

Vishay LTO100FR1000JTE3 Resistor

Supplier's Site
Through Hole Resistors - 5328533P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
5328533P
Through Hole Resistors 5328533P
Vishay LTO100FR1000JTE3 Resistor

Vishay LTO100FR1000JTE3 Resistor

Supplier's Site
Through Hole Resistors - 1679464 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1679464
Through Hole Resistors 1679464
Vishay LTO100FR1000JTE3 Resistor

Vishay LTO100FR1000JTE3 Resistor

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd.
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number LT100J-.10-ND 53-LTO100FR1000JTE3 LTO100FR1000JTE3 5328533 5328533P
Product Name Through Hole Resistors 100W Resistor RES .10 OHM 100W 5% TO-247 Through Hole Resistors Through Hole Resistors
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) THICK FILM Thick film
Mounting / Packaging TO-247-2 ThroughHole; To-247 ThroughHole
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
View Details
2 suppliers
Through Hole Resistors - 1260407 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C272J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers