Vishay Precision Group Through Hole Resistors LTO100FR1000FTE3

Description
100 mOhms ±1% 100W Through Hole Resistor TO-247-2 Automotive AEC-Q200, Non-Inductive Thick Film
Request a Quote Datasheet
Description
100 mOhms ±1% 100W Through Hole Resistor TO-247-2 Automotive AEC-Q200, Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - LT100A-.10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LT100A-.10-ND
Through Hole Resistors LT100A-.10-ND
100 mOhms ±1% 100W Through Hole Resistor TO-247-2 Automotive AEC-Q200, Non-Inductive Thick Film

100 mOhms ±1% 100W Through Hole Resistor TO-247-2 Automotive AEC-Q200, Non-Inductive Thick Film

Buy Now Datasheet
Res, Thick Film, 0R1, 1%, 100W, To-247; Resistance Vishay - 67M0305 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R1, 1%, 100W, To-247; Resistance Vishay
67M0305
Res, Thick Film, 0R1, 1%, 100W, To-247; Resistance Vishay 67M0305
RES, THICK FILM, 0R1, 1%, 100W, TO-247; Resistance:0.1ohm; Product Range:LTO 100 Series; Power Rating:100W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-247; Voltage Rating:500V; Resistor Technology:Thick Film RoHS Compliant: Yes

RES, THICK FILM, 0R1, 1%, 100W, TO-247; Resistance:0.1ohm; Product Range:LTO 100 Series; Power Rating:100W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-247; Voltage Rating:500V; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LT100A-.10-ND 67M0305
Product Name Through Hole Resistors Res, Thick Film, 0R1, 1%, 100W, To-247; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-247-2 TO-247
Resistance Range 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469494 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details