Vishay Precision Group RES .050 OHM 100W 5% TO-247 LTO100FR0500JTE3

Description
RES .050ohm 100W 5% TO-247
Request a Quote Datasheet
Description
RES .050ohm 100W 5% TO-247
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .050 OHM 100W 5% TO-247 - LTO100FR0500JTE3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .050 OHM 100W 5% TO-247
LTO100FR0500JTE3
RES .050 OHM 100W 5% TO-247 LTO100FR0500JTE3
RES .050ohm 100W 5% TO-247

RES .050ohm 100W 5% TO-247

Supplier's Site
100W Resistor - 53-LTO100FR0500JTE3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100W Resistor
53-LTO100FR0500JTE3
100W Resistor 53-LTO100FR0500JTE3
100W 50mR 5% Through-Hole Resistor TO-247 Product overview: LTO100FR0500JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LTO100FR0500JTE3 can be used for catalog matching and distributor lookup.

100W 50mR 5% Through-Hole Resistor TO-247 Product overview: LTO100FR0500JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LTO100FR0500JTE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 716-LTO100FR0500JTE3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-LTO100FR0500JTE3-ND
Through Hole Resistors 716-LTO100FR0500JTE3-ND
50 mOhms ±5% 100W Through Hole Resistor TO-247-2 Automotive AEC-Q200, Non-Inductive Thick Film

50 mOhms ±5% 100W Through Hole Resistor TO-247-2 Automotive AEC-Q200, Non-Inductive Thick Film

Buy Now Datasheet
Thick Film Resistor Power, 0.05 Ohm 100W 5%; Resistance Vishay - 67M0302 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor Power, 0.05 Ohm 100W 5%; Resistance Vishay
67M0302
Thick Film Resistor Power, 0.05 Ohm 100W 5%; Resistance Vishay 67M0302
THICK FILM RESISTOR POWER, 0.05 OHM 100W 5%; Resistance:0.05ohm; Product Range:LTO 100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:375V; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR POWER, 0.05 OHM 100W 5%; Resistance:0.05ohm; Product Range:LTO 100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:375V; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor;Thick Film;Res 0.05 Ohms;Pwr-Rtg 100 W;Tol 5%;Radial;TO-247;Heat Sink - 70218630 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thick Film;Res 0.05 Ohms;Pwr-Rtg 100 W;Tol 5%;Radial;TO-247;Heat Sink
70218630
Resistor;Thick Film;Res 0.05 Ohms;Pwr-Rtg 100 W;Tol 5%;Radial;TO-247;Heat Sink 70218630
LTO Series are the extension of RTO Types. We Used the direct ceramic mounting design (no metal tab) of our RCH power resistors applied to the semiconductor packages. Features Non Inductive, Ideal for High Frequency Usage Easy Mounting Standard Tolerance 5% (Up To 1% Available) Target Applications: Power Supply, Industrial Controls, Automotive Steering, Pre-Load/Damping, Snubber/Bleeder

LTO Series are the extension of RTO Types. We Used the direct ceramic mounting design (no metal tab) of our RCH power resistors applied to the semiconductor packages.
Features

  • Non Inductive, Ideal for High Frequency Usage
  • Easy Mounting
  • Standard Tolerance 5% (Up To 1% Available)
  • Target Applications: Power Supply, Industrial Controls, Automotive Steering, Pre-Load/Damping, Snubber/Bleeder
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number LTO100FR0500JTE3 53-LTO100FR0500JTE3 716-LTO100FR0500JTE3-ND 67M0302 70218630
Product Name RES .050 OHM 100W 5% TO-247 100W Resistor Through Hole Resistors Thick Film Resistor Power, 0.05 Ohm 100W 5%; Resistance Vishay Resistor;Thick Film;Res 0.05 Ohms;Pwr-Rtg 100 W;Tol 5%;Radial;TO-247;Heat Sink
Resistance Range 0.0500 ohms 0.0500 ohms 0.0500 ohms 0.0500 ohms 0.0500 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 100 watts 100 watts 100 watts 100 watts
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Operating DC Voltage 375 volts 375 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R274JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details