Vishay Intertechnology, Inc. RES .047 OHM 100W 5% TO-247 LTO100FR0470JTE3

Description
RES .047ohm 100W 5% TO-247
Request a Quote Datasheet
Description
RES .047ohm 100W 5% TO-247
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .047 OHM 100W 5% TO-247 - LTO100FR0470JTE3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .047 OHM 100W 5% TO-247
LTO100FR0470JTE3
RES .047 OHM 100W 5% TO-247 LTO100FR0470JTE3
RES .047ohm 100W 5% TO-247

RES .047ohm 100W 5% TO-247

Supplier's Site
Through Hole Resistors - LT100J-.047-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LT100J-.047-ND
Through Hole Resistors LT100J-.047-ND
47 mOhms ±5% 100W Through Hole Resistor TO-247-2 Automotive AEC-Q200, Non-Inductive Thick Film

47 mOhms ±5% 100W Through Hole Resistor TO-247-2 Automotive AEC-Q200, Non-Inductive Thick Film

Buy Now Datasheet
Thick Film Resistor, 0.047 Ohm, 100W, 5%; Resistance Vishay - 67M0300 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.047 Ohm, 100W, 5%; Resistance Vishay
67M0300
Thick Film Resistor, 0.047 Ohm, 100W, 5%; Resistance Vishay 67M0300
THICK FILM RESISTOR, 0.047 OHM, 100W, 5%; Resistance:0.047ohm; Product Range:LTO 100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:375V; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR, 0.047 OHM, 100W, 5%; Resistance:0.047ohm; Product Range:LTO 100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:375V; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number LTO100FR0470JTE3 LT100J-.047-ND 67M0300
Product Name RES .047 OHM 100W 5% TO-247 Through Hole Resistors Thick Film Resistor, 0.047 Ohm, 100W, 5%; Resistance Vishay
Resistance Range 0.0470 ohms 0.0470 ohms 0.0470 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 100 watts 100 watts 100 watts
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 113000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617565 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C751J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details