Vishay Precision Group Lto 100 F U03 1% Tu30 E3 Vishay LTO100FR0300FTE3

Description
LTO 100 F U03 1% TU30 e3
Description
LTO 100 F U03 1% TU30 e3

Suppliers

Company
Product
Description
Supplier Links
Lto 100 F U03 1% Tu30 E3 Vishay - 67M0299 - Newark, An Avnet Company
Chicago, IL, United States
Lto 100 F U03 1% Tu30 E3 Vishay
67M0299
Lto 100 F U03 1% Tu30 E3 Vishay 67M0299
LTO 100 F U03 1% TU30 e3

LTO 100 F U03 1% TU30 e3

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67M0299
Product Name Lto 100 F U03 1% Tu30 E3 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 118000 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details