Vishay Precision Group Through Hole Resistors LTO100FR0150JTE3

Description
Vishay LTO100FR0150JTE3 Resistor
Request a Quote Datasheet
Description
Vishay LTO100FR0150JTE3 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 5328482 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
5328482
Through Hole Resistors 5328482
Vishay LTO100FR0150JTE3 Resistor

Vishay LTO100FR0150JTE3 Resistor

Supplier's Site
Through Hole Resistors - 5328482P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
5328482P
Through Hole Resistors 5328482P
Vishay LTO100FR0150JTE3 Resistor

Vishay LTO100FR0150JTE3 Resistor

Supplier's Site
Through Hole Resistors - 1679466 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1679466
Through Hole Resistors 1679466
Vishay LTO100FR0150JTE3 Resistor

Vishay LTO100FR0150JTE3 Resistor

Supplier's Site
RES .015 OHM 100W 5% TO-247 - LTO100FR0150JTE3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .015 OHM 100W 5% TO-247
LTO100FR0150JTE3
RES .015 OHM 100W 5% TO-247 LTO100FR0150JTE3
RES .015ohm 100W 5% TO-247

RES .015ohm 100W 5% TO-247

Supplier's Site
Through Hole Resistors - LT100J-.015-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LT100J-.015-ND
Through Hole Resistors LT100J-.015-ND
15 mOhms ±5% 100W Through Hole Resistor TO-247-2 Automotive AEC-Q200, Non-Inductive Thick Film

15 mOhms ±5% 100W Through Hole Resistor TO-247-2 Automotive AEC-Q200, Non-Inductive Thick Film

Buy Now Datasheet
Resistor, Thick Film, 0.015 Ohm, 100W, 5%; Resistance Vishay - 67M0295 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0.015 Ohm, 100W, 5%; Resistance Vishay
67M0295
Resistor, Thick Film, 0.015 Ohm, 100W, 5%; Resistance Vishay 67M0295
RESISTOR, THICK FILM, 0.015 OHM, 100W, 5%; Resistance:0.015ohm; Product Range:LTO 100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:375V; Resistor Technology:Thick Film RoHS Compliant: Yes

RESISTOR, THICK FILM, 0.015 OHM, 100W, 5%; Resistance:0.015ohm; Product Range:LTO 100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:375V; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site
RES 0.015 OHM 100W 5% TO247 - 875-LTO100FR0150JTE3 - Utmel Electronic Limited
Hong Kong, China
RES 0.015 OHM 100W 5% TO247
875-LTO100FR0150JTE3
RES 0.015 OHM 100W 5% TO247 875-LTO100FR0150JTE3
RES 0.015 OHM 100W 5% TO247

RES 0.015 OHM 100W 5% TO247

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 5328482 5328482P LTO100FR0150JTE3 LT100J-.015-ND 67M0295 875-LTO100FR0150JTE3
Product Name Through Hole Resistors Through Hole Resistors RES .015 OHM 100W 5% TO-247 Through Hole Resistors Resistor, Thick Film, 0.015 Ohm, 100W, 5%; Resistance Vishay RES 0.015 OHM 100W 5% TO247
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging ThroughHole; To-247 ThroughHole TO-247-2 TO-247 ThroughHole; Radial Leads; THROUGH HOLE MOUNT
Standards and Certifications RoHS RoHS AEC-Q200 RoHS RoHS
Resistance Range 0.0150 ohms 0.0150 ohms 0.0150 ohms 0.0150 ohms 0.0150 ohms
Power Rating 100 watts 100 watts 100 watts 100 watts 100 watts
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details