Vishay Precision Group Through Hole Resistors LTO100F6R800FTE3

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-LTO100F6R800FTE3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-LTO100F6R800FTE3-ND
Through Hole Resistors 716-LTO100F6R800FTE3-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
RES,RADIAL,THICK FILM,6.8 OHMS,375WV,1% +/-TOL,-150,150PPM TC,6220 CASE Product overview: LTO100F6R800FTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LTO100F6R800FTE3 can be used for catalog matching and distributor lookup.

RES,RADIAL,THICK FILM,6.8 OHMS,375WV,1% +/-TOL,-150,150PPM TC,6220 CASE Product overview: LTO100F6R800FTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LTO100F6R800FTE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistor Power, 6.8 Ohm, 100W, 1%; Resistance Vishay - 09N0338 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor Power, 6.8 Ohm, 100W, 1%; Resistance Vishay
09N0338
Thick Film Resistor Power, 6.8 Ohm, 100W, 1%; Resistance Vishay 09N0338
THICK FILM RESISTOR POWER, 6.8 OHM, 100W, 1%; Resistance:6.8ohm; Product Range:LTO 100 Series; Power Rating:100W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-247; Voltage Rating:375V; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR POWER, 6.8 OHM, 100W, 1%; Resistance:6.8ohm; Product Range:LTO 100 Series; Power Rating:100W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-247; Voltage Rating:375V; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 716-LTO100F6R800FTE3-ND 53-LTO100F6R800FTE3 09N0338
Product Name Through Hole Resistors Resistor Thick Film Resistor Power, 6.8 Ohm, 100W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-247-2 TO-247
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details