Vishay Precision Group Through Hole Resistors LTO100F4R700JTE3

Description
Vishay LTO100F4R700JTE3 Resistor
Request a Quote Datasheet
Description
Vishay LTO100F4R700JTE3 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 5328555 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
5328555
Through Hole Resistors 5328555
Vishay LTO100F4R700JTE3 Resistor

Vishay LTO100F4R700JTE3 Resistor

Supplier's Site
Through Hole Resistors - 5328555P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
5328555P
Through Hole Resistors 5328555P
Vishay LTO100F4R700JTE3 Resistor

Vishay LTO100F4R700JTE3 Resistor

Supplier's Site
Through Hole Resistors - 1679467 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1679467
Through Hole Resistors 1679467
Vishay LTO100F4R700JTE3 Resistor

Vishay LTO100F4R700JTE3 Resistor

Supplier's Site
100W Resistor - 53-LTO100F4R700JTE3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100W Resistor
53-LTO100F4R700JTE3
100W Resistor 53-LTO100F4R700JTE3
100W 4.7R 5% Thick Film Resistor, TO-247, Radial Product overview: LTO100F4R700JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LTO100F4R700JTE3 can be used for catalog matching and distributor lookup.

100W 4.7R 5% Thick Film Resistor, TO-247, Radial Product overview: LTO100F4R700JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LTO100F4R700JTE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - LT100J-4.7-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LT100J-4.7-ND
Through Hole Resistors LT100J-4.7-ND
4.7 Ohms ±5% 100W Through Hole Resistor TO-247-2 Automotive AEC-Q200, Non-Inductive Thick Film

4.7 Ohms ±5% 100W Through Hole Resistor TO-247-2 Automotive AEC-Q200, Non-Inductive Thick Film

Buy Now Datasheet
RES 4.7 OHM 100W 5% TO-247 - LTO100F4R700JTE3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7 OHM 100W 5% TO-247
LTO100F4R700JTE3
RES 4.7 OHM 100W 5% TO-247 LTO100F4R700JTE3
RES 4.7ohm 100W 5% TO-247

RES 4.7ohm 100W 5% TO-247

Supplier's Site
Thick Film Resistor Power, 4.7 Ohm 100W, 5%; Resistance Vishay - 67M0350 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor Power, 4.7 Ohm 100W, 5%; Resistance Vishay
67M0350
Thick Film Resistor Power, 4.7 Ohm 100W, 5%; Resistance Vishay 67M0350
THICK FILM RESISTOR POWER, 4.7 OHM 100W, 5%; Resistance:4.7ohm; Product Range:LTO 100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:375V; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR POWER, 4.7 OHM 100W, 5%; Resistance:4.7ohm; Product Range:LTO 100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:375V; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site
Through Hole Thick Film Resistor, Lto 100 Series, 4.7 Ohm, 100 W, 5%, 375 V, To-247 Rohs Compliant Vishay - 38K4184 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thick Film Resistor, Lto 100 Series, 4.7 Ohm, 100 W, 5%, 375 V, To-247 Rohs Compliant Vishay
38K4184
Through Hole Thick Film Resistor, Lto 100 Series, 4.7 Ohm, 100 W, 5%, 375 V, To-247 Rohs Compliant Vishay 38K4184
Through Hole Thick Film Resistor, LTO 100 Series, 4.7 ohm, 100 W, - 5%, 375 V, TO-247 RoHS Compliant: Yes

Through Hole Thick Film Resistor, LTO 100 Series, 4.7 ohm, 100 W, - 5%, 375 V, TO-247 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 5328555 5328555P 53-LTO100F4R700JTE3 LT100J-4.7-ND LTO100F4R700JTE3 67M0350 38K4184
Product Name Through Hole Resistors Through Hole Resistors 100W Resistor Through Hole Resistors RES 4.7 OHM 100W 5% TO-247 Thick Film Resistor Power, 4.7 Ohm 100W, 5%; Resistance Vishay Through Hole Thick Film Resistor, Lto 100 Series, 4.7 Ohm, 100 W, 5%, 375 V, To-247 Rohs Compliant Vishay
Technology / Construction Thick film THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging ThroughHole; To-247 ThroughHole TO-247-2 TO-247 ThroughHole
Standards and Certifications RoHS RoHS RoHS AEC-Q200 RoHS RoHS
Resistance Range 4.7 ohms 4.7 ohms 4.7 ohms 4.7 ohms 4.7 ohms
Power Rating 100 watts 100 watts 100 watts 100 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details