30 kOhms ±5% 100W Through Hole Resistor TO-247-2 Automotive AEC-Q200, Non-Inductive Thick Film
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 716-LTO100F30001JTE3-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | TO-247-2 |
| Tolerance | 5 +/- % |