Vishay Precision Group Through Hole Resistors LTO100F2R000JTE3

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-LTO100F2R000JTE3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-LTO100F2R000JTE3-ND
Through Hole Resistors 716-LTO100F2R000JTE3-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
2 Ohm 30W TO-220 Resistor - 53-LTO100F2R000JTE3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2 Ohm 30W TO-220 Resistor
53-LTO100F2R000JTE3
2 Ohm 30W TO-220 Resistor 53-LTO100F2R000JTE3
Res Thick Film 2 Ohm 5% 30W 150ppm/C Molded TO-220 RDL Thru-Hole Tube Product overview: LTO100F2R000JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 Ohm, 30W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 Ohm, 30W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LTO100F2R000JTE3 can be used for catalog matching and distributor lookup.

Res Thick Film 2 Ohm 5% 30W 150ppm/C Molded TO-220 RDL Thru-Hole Tube Product overview: LTO100F2R000JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 Ohm, 30W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 Ohm, 30W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LTO100F2R000JTE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 2R, 5%, 100W, To-247; Resistance Vishay - 67M0331 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2R, 5%, 100W, To-247; Resistance Vishay
67M0331
Res, Thick Film, 2R, 5%, 100W, To-247; Resistance Vishay 67M0331
RES, THICK FILM, 2R, 5%, 100W, TO-247; Resistance:2ohm; Product Range:LTO 100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:500V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes

RES, THICK FILM, 2R, 5%, 100W, TO-247; Resistance:2ohm; Product Range:LTO 100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:500V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, 2R, 100W, To-247, Thick Film Rohs Compliant Vishay - 14AJ2398 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R, 100W, To-247, Thick Film Rohs Compliant Vishay
14AJ2398
Res, 2R, 100W, To-247, Thick Film Rohs Compliant Vishay 14AJ2398
RES, 2R, 100W, TO-247, THICK FILM ROHS COMPLIANT: YES

RES, 2R, 100W, TO-247, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 716-LTO100F2R000JTE3-ND 53-LTO100F2R000JTE3 67M0331 14AJ2398
Product Name Through Hole Resistors 2 Ohm 30W TO-220 Resistor Res, Thick Film, 2R, 5%, 100W, To-247; Resistance Vishay Res, 2R, 100W, To-247, Thick Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-247-2 TO-247
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details