Through Hole Resistor
RES, 2R, 100W, TO-247, THICK FILM ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 716-LTO100F2R000FTE3-ND | 607346 | 14AJ2397 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Res, 2R, 100W, To-247, Thick Film Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip); Thick Film | Thick Film (Chip) |
| Mounting / Packaging | TO-247-2 | ThroughHole | |
| Tolerance | 1 +/- % |