Through Hole Resistor
RES, THICK FILM, 20R, 5%, 100W, TO-247; Resistance:20ohm; Product Range:LTO 100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:500V; Resistor Technology:Thick Film RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 716-LTO100F20R00JTE3-ND | 67M0335 |
| Product Name | Through Hole Resistors | Res, Thick Film, 20R, 5%, 100W, To-247; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | TO-247-2 | TO-247 |
| Tolerance | 5 +/- % | 5 +/- % |