Vishay Precision Group Through Hole Resistors LTO100F20R00FTE3

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-LTO100F20R00FTE3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-LTO100F20R00FTE3-ND
Through Hole Resistors 716-LTO100F20R00FTE3-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Through Hole Resistors - 653057 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
653057
Through Hole Resistors 653057
Vishay LTO100F20R00FTE3

Vishay LTO100F20R00FTE3

Supplier's Site
Through Hole Thick Film Resistor, Lto 100 Series, 20 Ohm, 100 W, 1%, 375 V, To-247 Rohs Compliant Vishay - 41Y9313 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thick Film Resistor, Lto 100 Series, 20 Ohm, 100 W, 1%, 375 V, To-247 Rohs Compliant Vishay
41Y9313
Through Hole Thick Film Resistor, Lto 100 Series, 20 Ohm, 100 W, 1%, 375 V, To-247 Rohs Compliant Vishay 41Y9313
Through Hole Thick Film Resistor, LTO 100 Series, 20 ohm, 100 W, - 1%, 375 V, TO-247 RoHS Compliant: Yes

Through Hole Thick Film Resistor, LTO 100 Series, 20 ohm, 100 W, - 1%, 375 V, TO-247 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 716-LTO100F20R00FTE3-ND 653057 41Y9313
Product Name Through Hole Resistors Through Hole Resistors Through Hole Thick Film Resistor, Lto 100 Series, 20 Ohm, 100 W, 1%, 375 V, To-247 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging TO-247-2 ThroughHole ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249322 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details