Vishay Precision Group Through Hole Resistors LTO100F1R000FTE3

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-LTO100F1R000FTE3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-LTO100F1R000FTE3-ND
Through Hole Resistors 716-LTO100F1R000FTE3-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Through Hole Thick Film Resistor, Lto 100 Series, 1 Ohm, 100 W, 1%, 375 V, Radial Leaded Rohs Compliant Vishay - 50M4206 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thick Film Resistor, Lto 100 Series, 1 Ohm, 100 W, 1%, 375 V, Radial Leaded Rohs Compliant Vishay
50M4206
Through Hole Thick Film Resistor, Lto 100 Series, 1 Ohm, 100 W, 1%, 375 V, Radial Leaded Rohs Compliant Vishay 50M4206
Through Hole Thick Film Resistor, LTO 100 Series, 1 ohm, 100 W, - 1%, 375 V, Radial Leaded RoHS Compliant: Yes

Through Hole Thick Film Resistor, LTO 100 Series, 1 ohm, 100 W, - 1%, 375 V, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-LTO100F1R000FTE3-ND 50M4206
Product Name Through Hole Resistors Through Hole Thick Film Resistor, Lto 100 Series, 1 Ohm, 100 W, 1%, 375 V, Radial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-247-2 ThroughHole; Radial Leads
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details