Vishay Precision Group RES 15 OHM 100W 5% TO-247 LTO100F15R00JTE3

Description
RES 15ohm 100W 5% TO-247
Request a Quote Datasheet
Description
RES 15ohm 100W 5% TO-247
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15 OHM 100W 5% TO-247 - LTO100F15R00JTE3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 100W 5% TO-247
LTO100F15R00JTE3
RES 15 OHM 100W 5% TO-247 LTO100F15R00JTE3
RES 15ohm 100W 5% TO-247

RES 15ohm 100W 5% TO-247

Supplier's Site
Through Hole Resistors - LT100J-15-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LT100J-15-ND
Through Hole Resistors LT100J-15-ND
15 Ohms ±5% 100W Through Hole Resistor TO-247-2 Automotive AEC-Q200, Non-Inductive Thick Film

15 Ohms ±5% 100W Through Hole Resistor TO-247-2 Automotive AEC-Q200, Non-Inductive Thick Film

Buy Now Datasheet
Through Hole Resistors - 5328577 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
5328577
Through Hole Resistors 5328577
Vishay LTO100F15R00JTE3 Resistor

Vishay LTO100F15R00JTE3 Resistor

Supplier's Site
Through Hole Resistors - 5328577P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
5328577P
Through Hole Resistors 5328577P
Vishay LTO100F15R00JTE3 Resistor

Vishay LTO100F15R00JTE3 Resistor

Supplier's Site
Through Hole Resistors - 1679469 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1679469
Through Hole Resistors 1679469
Vishay LTO100F15R00JTE3 Resistor

Vishay LTO100F15R00JTE3 Resistor

Supplier's Site
100W Resistor - 53-LTO100F15R00JTE3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100W Resistor
53-LTO100F15R00JTE3
100W Resistor 53-LTO100F15R00JTE3
100W 15R 5% Through-Hole Resistor TO-247 Product overview: LTO100F15R00JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LTO100F15R00JTE3 can be used for catalog matching and distributor lookup.

100W 15R 5% Through-Hole Resistor TO-247 Product overview: LTO100F15R00JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LTO100F15R00JTE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistor Power, 15 Ohm, 100W, 5%; Resistance Vishay - 67M0327 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor Power, 15 Ohm, 100W, 5%; Resistance Vishay
67M0327
Thick Film Resistor Power, 15 Ohm, 100W, 5%; Resistance Vishay 67M0327
THICK FILM RESISTOR POWER, 15 OHM, 100W, 5%; Resistance:15ohm; Product Range:LTO 100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:375V; Resistor Element Type:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR POWER, 15 OHM, 100W, 5%; Resistance:15ohm; Product Range:LTO 100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:375V; Resistor Element Type:Thick Film RoHS Compliant: Yes

Supplier's Site
Through Hole Thick Film Resistor, Lto 100 Series, 15 Ohm, 100 W, 5%, 375 V, To-247 Rohs Compliant Vishay - 38K4183 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thick Film Resistor, Lto 100 Series, 15 Ohm, 100 W, 5%, 375 V, To-247 Rohs Compliant Vishay
38K4183
Through Hole Thick Film Resistor, Lto 100 Series, 15 Ohm, 100 W, 5%, 375 V, To-247 Rohs Compliant Vishay 38K4183
Through Hole Thick Film Resistor, LTO 100 Series, 15 ohm, 100 W, - 5%, 375 V, TO-247 RoHS Compliant: Yes

Through Hole Thick Film Resistor, LTO 100 Series, 15 ohm, 100 W, - 5%, 375 V, TO-247 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number LTO100F15R00JTE3 LT100J-15-ND 5328577 5328577P 53-LTO100F15R00JTE3 67M0327 38K4183
Product Name RES 15 OHM 100W 5% TO-247 Through Hole Resistors Through Hole Resistors Through Hole Resistors 100W Resistor Thick Film Resistor Power, 15 Ohm, 100W, 5%; Resistance Vishay Through Hole Thick Film Resistor, Lto 100 Series, 15 Ohm, 100 W, 5%, 375 V, To-247 Rohs Compliant Vishay
Resistance Range 15 ohms 15 ohms 15 ohms 15 ohms 15 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 100 watts 100 watts 100 watts 100 watts
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details