Through Hole Resistor
LTO 100 F 15U 1% TU30 e3 / TUBE
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 716-LTO100F15R00FTE3-ND | 67M0326 |
| Product Name | Through Hole Resistors | Lto 100 F 15U 1% Tu30 E3 / Tube Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | TO-247-2 | |
| Tolerance | 1 +/- % |