Vishay Precision Group Through Hole Resistors LTO100F13R00JTE3

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-LTO100F13R00JTE3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-LTO100F13R00JTE3-ND
Through Hole Resistors 716-LTO100F13R00JTE3-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Lto 100 F 13U 5% Tu30 E3 / Tube Vishay - 67M0325 - Newark, An Avnet Company
Chicago, IL, United States
Lto 100 F 13U 5% Tu30 E3 / Tube Vishay
67M0325
Lto 100 F 13U 5% Tu30 E3 / Tube Vishay 67M0325
LTO 100 F 13U 5% TU30 e3 / TUBE

LTO 100 F 13U 5% TU30 e3 / TUBE

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-LTO100F13R00JTE3-ND 67M0325
Product Name Through Hole Resistors Lto 100 F 13U 5% Tu30 E3 / Tube Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-247-2
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 41.2 ohms
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers