LTO 100 F 12U1 5% TU30 E3
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 716-LTO100F12R10JTE3-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | TO-247-2 |
| Tolerance | 5 +/- % |