Vishay Precision Group Through Hole Thick Film Resistor, Lto 100 Series, 10 Ohm, 100 W, 5%, 375 V, To-247 Rohs Compliant Vishay LTO100F10R00JTE3.

Description
Through Hole Thick Film Resistor, LTO 100 Series, 10 ohm, 100 W, - 5%, 375 V, TO-247 RoHS Compliant: Yes
Description
Through Hole Thick Film Resistor, LTO 100 Series, 10 ohm, 100 W, - 5%, 375 V, TO-247 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Through Hole Thick Film Resistor, Lto 100 Series, 10 Ohm, 100 W, 5%, 375 V, To-247 Rohs Compliant Vishay - 38K4179 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thick Film Resistor, Lto 100 Series, 10 Ohm, 100 W, 5%, 375 V, To-247 Rohs Compliant Vishay
38K4179
Through Hole Thick Film Resistor, Lto 100 Series, 10 Ohm, 100 W, 5%, 375 V, To-247 Rohs Compliant Vishay 38K4179
Through Hole Thick Film Resistor, LTO 100 Series, 10 ohm, 100 W, - 5%, 375 V, TO-247 RoHS Compliant: Yes

Through Hole Thick Film Resistor, LTO 100 Series, 10 ohm, 100 W, - 5%, 375 V, TO-247 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 38K4179
Product Name Through Hole Thick Film Resistor, Lto 100 Series, 10 Ohm, 100 W, 5%, 375 V, To-247 Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617585 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details