Vishay Precision Group 375V Resistor LTO100F100R0JTE3

Description
100R 5% 375V TO-247 Thick Film Power Resistor Product overview: LTO100F100R0JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 375V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 375V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LTO100F100R0JTE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100R 5% 375V TO-247 Thick Film Power Resistor Product overview: LTO100F100R0JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 375V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 375V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LTO100F100R0JTE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
375V Resistor - 53-LTO100F100R0JTE3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
375V Resistor
53-LTO100F100R0JTE3
375V Resistor 53-LTO100F100R0JTE3
100R 5% 375V TO-247 Thick Film Power Resistor Product overview: LTO100F100R0JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 375V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 375V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LTO100F100R0JTE3 can be used for catalog matching and distributor lookup.

100R 5% 375V TO-247 Thick Film Power Resistor Product overview: LTO100F100R0JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 375V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 375V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LTO100F100R0JTE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - LT100J-100-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LT100J-100-ND
Through Hole Resistors LT100J-100-ND
100 Ohms ±5% 100W Through Hole Resistor TO-247-2 Automotive AEC-Q200, Non-Inductive Thick Film

100 Ohms ±5% 100W Through Hole Resistor TO-247-2 Automotive AEC-Q200, Non-Inductive Thick Film

Buy Now Datasheet
Through Hole Resistors - 5328583 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
5328583
Through Hole Resistors 5328583
Vishay LTO100F100R0JTE3 Resistor

Vishay LTO100F100R0JTE3 Resistor

Supplier's Site
Through Hole Resistors - 5328583P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
5328583P
Through Hole Resistors 5328583P
Vishay LTO100F100R0JTE3 Resistor

Vishay LTO100F100R0JTE3 Resistor

Supplier's Site
Through Hole Resistors - 1679470 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1679470
Through Hole Resistors 1679470
Vishay LTO100F100R0JTE3 Resistor

Vishay LTO100F100R0JTE3 Resistor

Supplier's Site
RES 100 OHM 100W 5% TO-247 - LTO100F100R0JTE3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 100W 5% TO-247
LTO100F100R0JTE3
RES 100 OHM 100W 5% TO-247 LTO100F100R0JTE3
RES 100ohm 100W 5% TO-247

RES 100ohm 100W 5% TO-247

Supplier's Site
Resistor;Thick Film;Res 100 Ohms;Pwr-Rtg 100 W;Tol 5%;Radial;TO-247;Heat Sink - 70218635 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thick Film;Res 100 Ohms;Pwr-Rtg 100 W;Tol 5%;Radial;TO-247;Heat Sink
70218635
Resistor;Thick Film;Res 100 Ohms;Pwr-Rtg 100 W;Tol 5%;Radial;TO-247;Heat Sink 70218635
LTO Series are the extension of RTO Types. We Used the direct ceramic mounting design (no metal tab) of our RCH power resistors applied to the semiconductor packages. Features Non Inductive, Ideal for High Frequency Usage Easy Mounting Standard Tolerance 5% (Up To 1% Available) Target Applications: Power Supply, Industrial Controls, Automotive Steering, Pre-Load/Damping, Snubber/Bleeder

LTO Series are the extension of RTO Types. We Used the direct ceramic mounting design (no metal tab) of our RCH power resistors applied to the semiconductor packages.
Features

  • Non Inductive, Ideal for High Frequency Usage
  • Easy Mounting
  • Standard Tolerance 5% (Up To 1% Available)
  • Target Applications: Power Supply, Industrial Controls, Automotive Steering, Pre-Load/Damping, Snubber/Bleeder
Supplier's Site
Thick Film Resistor Power, 100 Ohm 100W, 5%; Resistance Vishay - 67M0316 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor Power, 100 Ohm 100W, 5%; Resistance Vishay
67M0316
Thick Film Resistor Power, 100 Ohm 100W, 5%; Resistance Vishay 67M0316
THICK FILM RESISTOR POWER, 100 OHM 100W, 5%; Resistance:100ohm; Product Range:LTO 100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:375V; Resistor Element Type:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR POWER, 100 OHM 100W, 5%; Resistance:100ohm; Product Range:LTO 100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:375V; Resistor Element Type:Thick Film RoHS Compliant: Yes

Supplier's Site
Through Hole Thick Film Resistor, Lto 100 Series, 100 Ohm, 100 W, 5%, 375 V, To-247 Rohs Compliant Vishay - 38K4180 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thick Film Resistor, Lto 100 Series, 100 Ohm, 100 W, 5%, 375 V, To-247 Rohs Compliant Vishay
38K4180
Through Hole Thick Film Resistor, Lto 100 Series, 100 Ohm, 100 W, 5%, 375 V, To-247 Rohs Compliant Vishay 38K4180
Through Hole Thick Film Resistor, LTO 100 Series, 100 ohm, 100 W, - 5%, 375 V, TO-247 RoHS Compliant: Yes

Through Hole Thick Film Resistor, LTO 100 Series, 100 ohm, 100 W, - 5%, 375 V, TO-247 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 53-LTO100F100R0JTE3 LT100J-100-ND 5328583 5328583P LTO100F100R0JTE3 70218635 67M0316 38K4180
Product Name 375V Resistor Through Hole Resistors Through Hole Resistors Through Hole Resistors RES 100 OHM 100W 5% TO-247 Resistor;Thick Film;Res 100 Ohms;Pwr-Rtg 100 W;Tol 5%;Radial;TO-247;Heat Sink Thick Film Resistor Power, 100 Ohm 100W, 5%; Resistance Vishay Through Hole Thick Film Resistor, Lto 100 Series, 100 Ohm, 100 W, 5%, 375 V, To-247 Rohs Compliant Vishay
Technology / Construction THICK FILM Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 375 volts 375 volts
Operating AC Voltage 375 volts 375 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30000 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details