Vishay Intertechnology, Inc. Connectors,Interconnects LTO100F100R0FTE3

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 45k Tolerance (+ or -): 5% Power (Watts): 30 W Composition: Wirewound Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 45k Tolerance (+ or -): 5% Power (Watts): 30 W Composition: Wirewound Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 45k Tolerance (+ or -): 5% Power (Watts): 30 W Composition: Wirewound Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 45k
Tolerance (+ or -): 5%
Power (Watts): 30 W
Composition: Wirewound
Temperature Coefficient: Y6P
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details